TE Connectivity RES 0.75 OHM 1/8W 1% 0603 RLP73K1JR75FTDF

Description
RES 0.75ohm 1/8W 1% 0603
Request a Quote Datasheet
Description
RES 0.75ohm 1/8W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.75 OHM 1/8W 1% 0603 - RLP73K1JR75FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 1/8W 1% 0603
RLP73K1JR75FTDF
RES 0.75 OHM 1/8W 1% 0603 RLP73K1JR75FTDF
RES 0.75ohm 1/8W 1% 0603

RES 0.75ohm 1/8W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109585DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109585DKR-ND
Chip Resistor - Surface Mount A109585DKR-ND
750 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

750 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109585CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109585CT-ND
Chip Resistor - Surface Mount A109585CT-ND
750 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

750 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109585TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109585TR-ND
Chip Resistor - Surface Mount A109585TR-ND
750 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

750 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
0.75 OHM 8W Resistor - 52-RLP73K1JR75FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.75 OHM 8W Resistor
52-RLP73K1JR75FTDF
0.75 OHM 8W Resistor 52-RLP73K1JR75FTDF
RES 0.75 OHM 1% 1/8W 0603 Product overview: RLP73K1JR75FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K1JR75FTDF can be used for catalog matching and distributor lookup.

RES 0.75 OHM 1% 1/8W 0603 Product overview: RLP73K1JR75FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K1JR75FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Res, R75, 0.125W, 0603; Resistance Cgs Te Connectivity - 96X0243 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, R75, 0.125W, 0603; Resistance Cgs Te Connectivity
96X0243
Current Sense Res, R75, 0.125W, 0603; Resistance Cgs Te Connectivity 96X0243
CURRENT SENSE RES, R75, 0.125W, 0603; Resistance:0.75ohm; Product Range:RL73 Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

CURRENT SENSE RES, R75, 0.125W, 0603; Resistance:0.75ohm; Product Range:RL73 Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLP73K1JR75FTDF A109585DKR-ND 52-RLP73K1JR75FTDF 96X0243
Product Name RES 0.75 OHM 1/8W 1% 0603 Chip Resistor - Surface Mount 0.75 OHM 8W Resistor Current Sense Res, R75, 0.125W, 0603; Resistance Cgs Te Connectivity
Mounting / Packaging 0603 0603; 0603 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details