TE Connectivity RES 0.68 OHM 1/8W 1% 0603 RLP73K1JR68FTDF

Description
RES 0.68ohm 1/8W 1% 0603
Request a Quote Datasheet
Description
RES 0.68ohm 1/8W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.68 OHM 1/8W 1% 0603 - RLP73K1JR68FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.68 OHM 1/8W 1% 0603
RLP73K1JR68FTDF
RES 0.68 OHM 1/8W 1% 0603 RLP73K1JR68FTDF
RES 0.68ohm 1/8W 1% 0603

RES 0.68ohm 1/8W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - A109584TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109584TR-ND
Chip Resistor - Surface Mount A109584TR-ND
680 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

680 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109584CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109584CT-ND
Chip Resistor - Surface Mount A109584CT-ND
680 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

680 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109584DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109584DKR-ND
Chip Resistor - Surface Mount A109584DKR-ND
680 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

680 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73K1JR68FTDF A109584TR-ND
Product Name RES 0.68 OHM 1/8W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 0.6800 ohms 0.6800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details