TE Connectivity Chip Resistor - Surface Mount RLP73K1JR62FTDF

Description
620 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
620 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109583CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109583CT-ND
Chip Resistor - Surface Mount A109583CT-ND
620 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

620 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109583DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109583DKR-ND
Chip Resistor - Surface Mount A109583DKR-ND
620 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

620 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD Resistor - 52-RLP73K1JR62FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Resistors - SMD RLP73K 1J R62 0.01 Product overview: RLP73K1JR62FTDF from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K1JR62FTDF can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD RLP73K 1J R62 0.01 Product overview: RLP73K1JR62FTDF from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K1JR62FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.62 OHM 1/8W 1% 0603 - RLP73K1JR62FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.62 OHM 1/8W 1% 0603
RLP73K1JR62FTDF
RES 0.62 OHM 1/8W 1% 0603 RLP73K1JR62FTDF
RES 0.62ohm 1/8W 1% 0603

RES 0.62ohm 1/8W 1% 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number A109583CT-ND 52-RLP73K1JR62FTDF RLP73K1JR62FTDF
Product Name Chip Resistor - Surface Mount SMD Resistor RES 0.62 OHM 1/8W 1% 0603
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 0603; 0603 0603
Resistance Range 0.6200 ohms 0.6200 ohms 0.6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6-2176422-3 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0350 ohms
View Details
2 suppliers
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details