TE Connectivity Chip Resistor - Surface Mount RLP73K1JR51FTDF

Description
510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109581TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109581TR-ND
Chip Resistor - Surface Mount A109581TR-ND
510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109581CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109581CT-ND
Chip Resistor - Surface Mount A109581CT-ND
510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.51 OHM 1/8W 1% 0603 - RLP73K1JR51FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.51 OHM 1/8W 1% 0603
RLP73K1JR51FTDF
RES 0.51 OHM 1/8W 1% 0603 RLP73K1JR51FTDF
RES 0.51ohm 1/8W 1% 0603

RES 0.51ohm 1/8W 1% 0603

Supplier's Site
Current Sense Res, 0R51, 1%, 125 Mw; Resistance Te Connectivity - 43AC3932 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R51, 1%, 125 Mw; Resistance Te Connectivity
43AC3932
Current Sense Res, 0R51, 1%, 125 Mw; Resistance Te Connectivity 43AC3932
CURRENT SENSE RES, 0R51, 1%, 125 MW; Resistance:0.51ohm; Product Range:RL73 Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R51, 1%, 125 MW; Resistance:0.51ohm; Product Range:RL73 Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A109581TR-ND RLP73K1JR51FTDF 43AC3932
Product Name Chip Resistor - Surface Mount RES 0.51 OHM 1/8W 1% 0603 Current Sense Res, 0R51, 1%, 125 Mw; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 0.5100 ohms 0.5100 ohms 0.5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details