RLP73K1ER91JTD -- RLP73K 1E R91 5% 5K RL CGS - TE CONNECTIVITY
TE Connectivity
Rlp73K 1E R91 5% 5K Rl Cgs - Te Connectivity
RLP73K1ER91JTD
Description
RLP73K 1E R91 5% 5K RL
Description
RLP73K 1E R91 5% 5K RL
Suppliers
Rlp73K 1E R91 5% 5K Rl Cgs - Te Connectivity
96X0232
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0232 |
|
Product Name
|
Rlp73K 1E R91 5% 5K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Connector Type
D-Sub Connector
Gender
Male / Plug
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers