TE Connectivity Chip Resistor - Surface Mount RLP73K1ER91JTD

Description
910 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
910 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109749TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109749TR-ND
Chip Resistor - Surface Mount A109749TR-ND
910 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

910 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109749CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109749CT-ND
Chip Resistor - Surface Mount A109749CT-ND
910 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

910 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.91 OHM 1/8W 5% 0402 - RLP73K1ER91JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.91 OHM 1/8W 5% 0402
RLP73K1ER91JTD
RES 0.91 OHM 1/8W 5% 0402 RLP73K1ER91JTD
RES 0.91ohm 1/8W 5% 0402

RES 0.91ohm 1/8W 5% 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A109749TR-ND RLP73K1ER91JTD
Product Name Chip Resistor - Surface Mount RES 0.91 OHM 1/8W 5% 0402
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 0.9100 ohms 0.9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED19L6FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details