TE Connectivity RES 0.91 OHM 1/8W 1% 0402 RLP73K1ER91FTDF

Description
RES 0.91ohm 1/8W 1% 0402
Request a Quote Datasheet
Description
RES 0.91ohm 1/8W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.91 OHM 1/8W 1% 0402 - RLP73K1ER91FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.91 OHM 1/8W 1% 0402
RLP73K1ER91FTDF
RES 0.91 OHM 1/8W 1% 0402 RLP73K1ER91FTDF
RES 0.91ohm 1/8W 1% 0402

RES 0.91ohm 1/8W 1% 0402

Supplier's Site
0.91 OHM 8W Resistor - 52-RLP73K1ER91FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.91 OHM 8W Resistor
52-RLP73K1ER91FTDF
0.91 OHM 8W Resistor 52-RLP73K1ER91FTDF
RES 0.91 OHM 1% 1/8W 0402 Product overview: RLP73K1ER91FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.91 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.91 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K1ER91FTDF can be used for catalog matching and distributor lookup.

RES 0.91 OHM 1% 1/8W 0402 Product overview: RLP73K1ER91FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.91 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.91 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K1ER91FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A109555TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109555TR-ND
Chip Resistor - Surface Mount A109555TR-ND
910 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

910 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109555DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109555DKR-ND
Chip Resistor - Surface Mount A109555DKR-ND
910 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

910 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109555CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109555CT-ND
Chip Resistor - Surface Mount A109555CT-ND
910 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

910 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73K1ER91FTDF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73K1ER91FTDF
Resistors - Chip Resistor - Surface Mount RLP73K1ER91FTDF
RES 0.91 OHM 1% 1/8W 0402

RES 0.91 OHM 1% 1/8W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RLP73K1ER91FTDF 52-RLP73K1ER91FTDF A109555TR-ND RLP73K1ER91FTDF
Product Name RES 0.91 OHM 1/8W 1% 0402 0.91 OHM 8W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402 (1005 Metric) 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 0.9100 ohms 0.9100 ohms 0.9100 ohms 0.9100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2414935 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Chip Resistor - Surface Mount - 2019-SLW1TTER100DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Mounting / Packaging 2512; 2512
View Details