TE Connectivity Chip Resistor - Surface Mount RLP73K1ER82FTDF

Description
820 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
820 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109554CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109554CT-ND
Chip Resistor - Surface Mount A109554CT-ND
820 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

820 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
0.82 OHM 8W Resistor - 52-RLP73K1ER82FTDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.82 OHM 8W Resistor
52-RLP73K1ER82FTDF
0.82 OHM 8W Resistor 52-RLP73K1ER82FTDF
RES 0.82 OHM 1% 1/8W 0402 Product overview: RLP73K1ER82FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.82 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K1ER82FTDF can be used for catalog matching and distributor lookup.

RES 0.82 OHM 1% 1/8W 0402 Product overview: RLP73K1ER82FTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.82 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K1ER82FTDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.82 OHM 1/8W 1% 0402 - RLP73K1ER82FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.82 OHM 1/8W 1% 0402
RLP73K1ER82FTDF
RES 0.82 OHM 1/8W 1% 0402 RLP73K1ER82FTDF
RES 0.82ohm 1/8W 1% 0402

RES 0.82ohm 1/8W 1% 0402

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number A109554CT-ND 52-RLP73K1ER82FTDF RLP73K1ER82FTDF
Product Name Chip Resistor - Surface Mount 0.82 OHM 8W Resistor RES 0.82 OHM 1/8W 1% 0402
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 0402; 0402 0402 (1005 Metric) 0402
Resistance Range 0.8200 ohms 0.8200 ohms 0.8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details