TE Connectivity Chip Resistor - Surface Mount RLP73K1ER75JTD

Description
750 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
750 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109747CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109747CT-ND
Chip Resistor - Surface Mount A109747CT-ND
750 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

750 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109747DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109747DKR-ND
Chip Resistor - Surface Mount A109747DKR-ND
750 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

750 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109747TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109747TR-ND
Chip Resistor - Surface Mount A109747TR-ND
750 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

750 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 0.75 OHM 8W Resistor - 52-RLP73K1ER75JTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75 OHM 8W Resistor
52-RLP73K1ER75JTD
SMD 0.75 OHM 8W Resistor 52-RLP73K1ER75JTD
RES SMD 0.75 OHM 5% 1/8W 0402 Product overview: RLP73K1ER75JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K1ER75JTD can be used for catalog matching and distributor lookup.

RES SMD 0.75 OHM 5% 1/8W 0402 Product overview: RLP73K1ER75JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K1ER75JTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.75 OHM 1/8W 5% 0402 - RLP73K1ER75JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 1/8W 5% 0402
RLP73K1ER75JTD
RES 0.75 OHM 1/8W 5% 0402 RLP73K1ER75JTD
RES 0.75ohm 1/8W 5% 0402

RES 0.75ohm 1/8W 5% 0402

Supplier's Site
Chip Resistor - Surface Mount - RLP73K1ER75JTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RLP73K1ER75JTD
Chip Resistor - Surface Mount RLP73K1ER75JTD
RES 0.75 OHM 5% 1/8W 0402

RES 0.75 OHM 5% 1/8W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A109747CT-ND 52-RLP73K1ER75JTD RLP73K1ER75JTD RLP73K1ER75JTD
Product Name Chip Resistor - Surface Mount SMD 0.75 OHM 8W Resistor RES 0.75 OHM 1/8W 5% 0402 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers