TE Connectivity Chip Resistor - Surface Mount RLP73K1ER68FTDF

Description
680 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
680 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109552CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109552CT-ND
Chip Resistor - Surface Mount A109552CT-ND
680 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

680 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109552DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109552DKR-ND
Chip Resistor - Surface Mount A109552DKR-ND
680 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

680 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109552TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109552TR-ND
Chip Resistor - Surface Mount A109552TR-ND
680 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

680 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.68 OHM 1/8W 1% 0402 - RLP73K1ER68FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.68 OHM 1/8W 1% 0402
RLP73K1ER68FTDF
RES 0.68 OHM 1/8W 1% 0402 RLP73K1ER68FTDF
RES 0.68ohm 1/8W 1% 0402

RES 0.68ohm 1/8W 1% 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A109552CT-ND RLP73K1ER68FTDF
Product Name Chip Resistor - Surface Mount RES 0.68 OHM 1/8W 1% 0402
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 0.6800 ohms 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details