TE Connectivity SMD 0.62 OHM 8W Resistor RLP73K1ER62JTD

Description
RES SMD 0.62 OHM 5% 1/8W 0402 Product overview: RLP73K1ER62JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.62 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.62 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K1ER62JTD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 0.62 OHM 5% 1/8W 0402 Product overview: RLP73K1ER62JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.62 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.62 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K1ER62JTD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.62 OHM 8W Resistor - 52-RLP73K1ER62JTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.62 OHM 8W Resistor
52-RLP73K1ER62JTD
SMD 0.62 OHM 8W Resistor 52-RLP73K1ER62JTD
RES SMD 0.62 OHM 5% 1/8W 0402 Product overview: RLP73K1ER62JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.62 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.62 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K1ER62JTD can be used for catalog matching and distributor lookup.

RES SMD 0.62 OHM 5% 1/8W 0402 Product overview: RLP73K1ER62JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.62 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.62 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K1ER62JTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.62 OHM 1/8W 5% 0402 - RLP73K1ER62JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.62 OHM 1/8W 5% 0402
RLP73K1ER62JTD
RES 0.62 OHM 1/8W 5% 0402 RLP73K1ER62JTD
RES 0.62ohm 1/8W 5% 0402

RES 0.62ohm 1/8W 5% 0402

Supplier's Site
Chip Resistor - Surface Mount - A109745DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109745DKR-ND
Chip Resistor - Surface Mount A109745DKR-ND
620 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

620 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109745TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109745TR-ND
Chip Resistor - Surface Mount A109745TR-ND
620 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

620 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109745CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109745CT-ND
Chip Resistor - Surface Mount A109745CT-ND
620 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

620 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RLP73K1ER62JTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RLP73K1ER62JTD
Resistors - Chip Resistor - Surface Mount RLP73K1ER62JTD
RES 0.62 OHM 5% 1/8W 0402

RES 0.62 OHM 5% 1/8W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-RLP73K1ER62JTD RLP73K1ER62JTD A109745DKR-ND RLP73K1ER62JTD
Product Name SMD 0.62 OHM 8W Resistor RES 0.62 OHM 1/8W 5% 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 0.6200 ohms 0.6200 ohms 0.6200 ohms 0.6200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging 0402 0402; 0402 0402; 0402 (1005 Metric)
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers