TE Connectivity RES 0.62 OHM 1/8W 1% 0402 RLP73K1ER62FTDF

Description
RES 0.62ohm 1/8W 1% 0402
Request a Quote Datasheet
Description
RES 0.62ohm 1/8W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.62 OHM 1/8W 1% 0402 - RLP73K1ER62FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.62 OHM 1/8W 1% 0402
RLP73K1ER62FTDF
RES 0.62 OHM 1/8W 1% 0402 RLP73K1ER62FTDF
RES 0.62ohm 1/8W 1% 0402

RES 0.62ohm 1/8W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - A109551TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109551TR-ND
Chip Resistor - Surface Mount A109551TR-ND
620 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

620 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109551DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109551DKR-ND
Chip Resistor - Surface Mount A109551DKR-ND
620 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

620 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109551CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109551CT-ND
Chip Resistor - Surface Mount A109551CT-ND
620 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

620 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R62, 1%, 125 Mw; Resistance Te Connectivity - 43AC3930 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R62, 1%, 125 Mw; Resistance Te Connectivity
43AC3930
Current Sense Res, 0R62, 1%, 125 Mw; Resistance Te Connectivity 43AC3930
CURRENT SENSE RES, 0R62, 1%, 125 MW; Resistance:0.62ohm; Product Range:RL73 Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R62, 1%, 125 MW; Resistance:0.62ohm; Product Range:RL73 Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLP73K1ER62FTDF A109551TR-ND 43AC3930
Product Name RES 0.62 OHM 1/8W 1% 0402 Chip Resistor - Surface Mount Current Sense Res, 0R62, 1%, 125 Mw; Resistance Te Connectivity
Mounting / Packaging 0402 0402; 0402 0402
Resistance Range 0.6200 ohms 0.6200 ohms 0.6200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 5-2176422-2 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0080 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1302FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details