560 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
560 mOhms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
RES 0.56ohm 1/8W 5% 0402
RES 0.56 OHM 5% 1/8W 0402
RES 0.56 OHM 5% 1/8W 0402
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | A109744CT-ND | RLP73K1ER56JTD | RLP73K1ER56JTD | RLP73K1ER56JTD |
| Product Name | Chip Resistor - Surface Mount | RES 0.56 OHM 1/8W 5% 0402 | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Current Sensing; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | 0402 | 0402; 0402 (1005 Metric) | |
| Resistance Range | 0.5600 ohms | 0.5600 ohms | 0.5600 ohms | 0.5600 ohms |