TE Connectivity Chip Resistor - Surface Mount RLP73K1ER56FTDF

Description
560 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
560 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109550TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109550TR-ND
Chip Resistor - Surface Mount A109550TR-ND
560 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

560 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109550DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109550DKR-ND
Chip Resistor - Surface Mount A109550DKR-ND
560 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

560 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109550CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109550CT-ND
Chip Resistor - Surface Mount A109550CT-ND
560 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

560 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.56 OHM 1/8W 1% 0402 - RLP73K1ER56FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.56 OHM 1/8W 1% 0402
RLP73K1ER56FTDF
RES 0.56 OHM 1/8W 1% 0402 RLP73K1ER56FTDF
RES 0.56ohm 1/8W 1% 0402

RES 0.56ohm 1/8W 1% 0402

Supplier's Site
Current Sense Res, 0R56, 1%, 125 Mw; Resistance Te Connectivity - 43AC3929 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R56, 1%, 125 Mw; Resistance Te Connectivity
43AC3929
Current Sense Res, 0R56, 1%, 125 Mw; Resistance Te Connectivity 43AC3929
CURRENT SENSE RES, 0R56, 1%, 125 MW; Resistance:0.56ohm; Product Range:RL73 Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R56, 1%, 125 MW; Resistance:0.56ohm; Product Range:RL73 Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A109550TR-ND RLP73K1ER56FTDF 43AC3929
Product Name Chip Resistor - Surface Mount RES 0.56 OHM 1/8W 1% 0402 Current Sense Res, 0R56, 1%, 125 Mw; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402
Resistance Range 0.5600 ohms 0.5600 ohms 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details