TE Connectivity RES 0.51 OHM 1/8W 1% 0402 RLP73K1ER51FTDF

Description
RES 0.51ohm 1/8W 1% 0402
Request a Quote Datasheet
Description
RES 0.51ohm 1/8W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.51 OHM 1/8W 1% 0402 - RLP73K1ER51FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.51 OHM 1/8W 1% 0402
RLP73K1ER51FTDF
RES 0.51 OHM 1/8W 1% 0402 RLP73K1ER51FTDF
RES 0.51ohm 1/8W 1% 0402

RES 0.51ohm 1/8W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - A109549DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109549DKR-ND
Chip Resistor - Surface Mount A109549DKR-ND
510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109549TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109549TR-ND
Chip Resistor - Surface Mount A109549TR-ND
510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109549CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109549CT-ND
Chip Resistor - Surface Mount A109549CT-ND
510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

510 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLP73K1ER51FTDF A109549DKR-ND
Product Name RES 0.51 OHM 1/8W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 0.5100 ohms 0.5100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details