TE Connectivity RES 1 OHM 1/8W 5% 0402 RLP73K1E1R0JTD

Description
RES 1ohm 1/8W 5% 0402
Request a Quote Datasheet
Description
RES 1ohm 1/8W 5% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1/8W 5% 0402 - RLP73K1E1R0JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1/8W 5% 0402
RLP73K1E1R0JTD
RES 1 OHM 1/8W 5% 0402 RLP73K1E1R0JTD
RES 1ohm 1/8W 5% 0402

RES 1ohm 1/8W 5% 0402

Supplier's Site
Chip Resistor - Surface Mount - A109750TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109750TR-ND
Chip Resistor - Surface Mount A109750TR-ND
1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109750DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109750DKR-ND
Chip Resistor - Surface Mount A109750DKR-ND
1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109750CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109750CT-ND
Chip Resistor - Surface Mount A109750CT-ND
1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

1 Ohms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 1 OHM 8W Resistor - 52-RLP73K1E1R0JTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 OHM 8W Resistor
52-RLP73K1E1R0JTD
SMD 1 OHM 8W Resistor 52-RLP73K1E1R0JTD
RES SMD 1 OHM 5% 1/8W 0402 Product overview: RLP73K1E1R0JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K1E1R0JTD can be used for catalog matching and distributor lookup.

RES SMD 1 OHM 5% 1/8W 0402 Product overview: RLP73K1E1R0JTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLP73K1E1R0JTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number RLP73K1E1R0JTD A109750TR-ND 52-RLP73K1E1R0JTD
Product Name RES 1 OHM 1/8W 5% 0402 Chip Resistor - Surface Mount SMD 1 OHM 8W Resistor
Mounting / Packaging 0402 0402; 0402
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details