TE Connectivity RES 1 OHM 1/8W 1% 0402 RLP73K1E1R0FTDF

Description
RES 1ohm 1/8W 1% 0402
Request a Quote Datasheet
Description
RES 1ohm 1/8W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1/8W 1% 0402 - RLP73K1E1R0FTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1/8W 1% 0402
RLP73K1E1R0FTDF
RES 1 OHM 1/8W 1% 0402 RLP73K1E1R0FTDF
RES 1ohm 1/8W 1% 0402

RES 1ohm 1/8W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - A109556TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109556TR-ND
Chip Resistor - Surface Mount A109556TR-ND
1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109556CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109556CT-ND
Chip Resistor - Surface Mount A109556CT-ND
1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109556DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109556DKR-ND
Chip Resistor - Surface Mount A109556DKR-ND
1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 1R, 1%, 125 Mw, 0402; Resistance Te Connectivity - 43AC3931 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 1R, 1%, 125 Mw, 0402; Resistance Te Connectivity
43AC3931
Current Sense Res, 1R, 1%, 125 Mw, 0402; Resistance Te Connectivity 43AC3931
CURRENT SENSE RES, 1R, 1%, 125 MW, 0402; Resistance:1ohm; Product Range:RL73 Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 1R, 1%, 125 MW, 0402; Resistance:1ohm; Product Range:RL73 Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 1R, 5%, 0.125W, 0402, Thick Film; Resistance Cgs Te Connectivity - 96X0233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 0.125W, 0402, Thick Film; Resistance Cgs Te Connectivity
96X0233
Res, 1R, 5%, 0.125W, 0402, Thick Film; Resistance Cgs Te Connectivity 96X0233
RES, 1R, 5%, 0.125W, 0402, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:RL73 SeriesRoHS Compliant: Yes

RES, 1R, 5%, 0.125W, 0402, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Product Range:RL73 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLP73K1E1R0FTDF A109556TR-ND 43AC3931 96X0233
Product Name RES 1 OHM 1/8W 1% 0402 Chip Resistor - Surface Mount Current Sense Res, 1R, 1%, 125 Mw, 0402; Resistance Te Connectivity Res, 1R, 5%, 0.125W, 0402, Thick Film; Resistance Cgs Te Connectivity
Mounting / Packaging 0402 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1434FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Chip Resistor - Surface Mount - RL73H2AR82FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details