RLC73PW 2E R056 1% 1K RL
RLC73PW 2E R056 1% 1K RL
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 1712-RLC73PW2ER056FTDFTR-ND | RLC73PW2ER056FTDF |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 | |
| Tolerance | 1 +/- % | 1 +/- % |