RLC73K 2A R332 1% 5K RL
RLC73K 2A R332 1% 5K RL
RLC73K 2A R332 1% 5K RL
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1712-RLC73K2AR332FTDDKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 |
| Tolerance | 1 +/- % |