TE Connectivity Chip Resistor - Surface Mount RL73N1JR56JTDF

Description
560 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
560 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138669TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138669TR-ND
Chip Resistor - Surface Mount A138669TR-ND
560 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

560 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Resistors - SMD RL73N 1J R56 5% - RL73N1JR56JTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD RL73N 1J R56 5%
RL73N1JR56JTDF
Current Sense Resistors - SMD RL73N 1J R56 5% RL73N1JR56JTDF
Current Sense Resistors - SMD RL73N 1J R56 5%

Current Sense Resistors - SMD RL73N 1J R56 5%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A138669TR-ND RL73N1JR56JTDF
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD RL73N 1J R56 5%
Configuration Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTP1R80FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers