560 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
560 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Current Sense Resistors - SMD RL73N 1J R56 5% 5K RL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A138789CT-ND | RL73N1JR56JTD |
| Product Name | Chip Resistor - Surface Mount | Current Sense Resistors - SMD RL73N 1J R56 5% 5K RL |
| Configuration | Single Resistor | |
| Category / Application | Current Sensing; General Use | Current Sensing |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 0.5600 ohms |