TE Connectivity Current Sense Resistors - SMD RL73N 1J R39 5% RL73N1JR39JTD

Description
Current Sense Resistors - SMD RL73N 1J R39 5%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD RL73N 1J R39 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD RL73N 1J R39 5% - RL73N1JR39JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD RL73N 1J R39 5%
RL73N1JR39JTD
Current Sense Resistors - SMD RL73N 1J R39 5% RL73N1JR39JTD
Current Sense Resistors - SMD RL73N 1J R39 5%

Current Sense Resistors - SMD RL73N 1J R39 5%

Supplier's Site
Chip Resistor - Surface Mount - A138787CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138787CT-ND
Chip Resistor - Surface Mount A138787CT-ND
390 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

390 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138787TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138787TR-ND
Chip Resistor - Surface Mount A138787TR-ND
390 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

390 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL73N1JR39JTD A138787CT-ND
Product Name Current Sense Resistors - SMD RL73N 1J R39 5% Chip Resistor - Surface Mount
Category / Application Current Sensing Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details