TE Connectivity Current Sense Resistors - SMD RL73N 1J R33 5% RL73N1JR33JTD

Description
Current Sense Resistors - SMD RL73N 1J R33 5%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD RL73N 1J R33 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD RL73N 1J R33 5% - RL73N1JR33JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD RL73N 1J R33 5%
RL73N1JR33JTD
Current Sense Resistors - SMD RL73N 1J R33 5% RL73N1JR33JTD
Current Sense Resistors - SMD RL73N 1J R33 5%

Current Sense Resistors - SMD RL73N 1J R33 5%

Supplier's Site
Chip Resistor - Surface Mount - A138786TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138786TR-ND
Chip Resistor - Surface Mount A138786TR-ND
330 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

330 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138786CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138786CT-ND
Chip Resistor - Surface Mount A138786CT-ND
330 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

330 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL73N1JR33JTD A138786TR-ND
Product Name Current Sense Resistors - SMD RL73N 1J R33 5% Chip Resistor - Surface Mount
Category / Application Current Sensing Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

RESISTORS, RL73K R33RESISTOR, RL73K R33; THICK FILM; RESISTANCE:0.33R; CASE STYLE:1206Series:RL73;... - RL73K2BR33JTD - ASAP Semiconductor LLC
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details