RL73N1JR27FTDF -- RL73N 1J R27 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rl73N 1J R27 1% 1K Rl Cgs - Te Connectivity
RL73N1JR27FTDF
Description
RL73N 1J R27 1% 1K RL
Description
RL73N 1J R27 1% 1K RL
Suppliers
Rl73N 1J R27 1% 1K Rl Cgs - Te Connectivity
96X0934
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0934 |
|
Product Name
|
Rl73N 1J R27 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details