TE Connectivity Chip Resistor - Surface Mount RL73N1ER47JTD

Description
470 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
470 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138780CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138780CT-ND
Chip Resistor - Surface Mount A138780CT-ND
470 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

470 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138780DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138780DKR-ND
Chip Resistor - Surface Mount A138780DKR-ND
470 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

470 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138780TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138780TR-ND
Chip Resistor - Surface Mount A138780TR-ND
470 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

470 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Resistors - SMD RL73N 1E R47 5% 5K RL - RL73N1ER47JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD RL73N 1E R47 5% 5K RL
RL73N1ER47JTD
Current Sense Resistors - SMD RL73N 1E R47 5% 5K RL RL73N1ER47JTD
Current Sense Resistors - SMD RL73N 1E R47 5% 5K RL

Current Sense Resistors - SMD RL73N 1E R47 5% 5K RL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A138780CT-ND RL73N1ER47JTD
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD RL73N 1E R47 5% 5K RL
Configuration Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567555 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details