RL73N1ER15FTD -- RL73N 1E R15 1% 5K RL CGS - TE CONNECTIVITY
TE Connectivity
Rl73N 1E R15 1% 5K Rl Cgs - Te Connectivity
RL73N1ER15FTD
Description
RL73N 1E R15 1% 5K RL
Description
RL73N 1E R15 1% 5K RL
Suppliers
Rl73N 1E R15 1% 5K Rl Cgs - Te Connectivity
96X0870
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0870 |
|
Product Name
|
Rl73N 1E R15 1% 5K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers