TE Connectivity Surface Mount Resistors RL73K3AR56J

Description
TE Connectivity RL73K3AR56J
Request a Quote
Description
TE Connectivity RL73K3AR56J
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2231076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231076
Surface Mount Resistors 2231076
TE Connectivity RL73K3AR56J

TE Connectivity RL73K3AR56J

Supplier's Site
Surface Mount Resistors - 2231076P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231076P
Surface Mount Resistors 2231076P
TE Connectivity RL73K3AR56J

TE Connectivity RL73K3AR56J

Supplier's Site
Surface Mount Resistors - 1614478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1614478
Surface Mount Resistors 1614478
TE Connectivity RL73K3AR56J

TE Connectivity RL73K3AR56J

Supplier's Site
Thick Film Chip Resistor; Resistance Cgs Te Connectivity - 16R6184 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Cgs Te Connectivity
16R6184
Thick Film Chip Resistor; Resistance Cgs Te Connectivity 16R6184
THICK FILM CHIP RESISTOR; Resistance:0.56ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

THICK FILM CHIP RESISTOR; Resistance:0.56ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2231076 2231076P 1614478 16R6184
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Thick Film Chip Resistor; Resistance Cgs Te Connectivity
Technology / Construction Thick film MetalAlloy; Metal Strip Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 [6432 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 0.5600 ohms 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details