RESISTORS, RL73K R82RESISTOR, RL73K R82; RESISTORS ELEMENT TYPE:THICK FILM; RESISTANCE:0.82R; CASE S...
820 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
820 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Current Sense Thick Film
SMD Current Sense Resistors, RL73 Series, 0.82 ohm, 125 mW, - 5%, 1.11 V, 0805 [2012 Metric]
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RL73K2AR82JTD | A138768CT-ND | 16R6134 |
| Product Name | RESISTORS, RL73K R82RESISTOR, RL73K R82; RESISTORS ELEMENT TYPE:THICK FILM; RESISTANCE:0.82R; CASE S... | Chip Resistor - Surface Mount | Smd Current Sense Resistors, Rl73 Series, 0.82 Ohm, 125 Mw, 5%, 1.11 V, 0805 [2012 Metric] Cgs Te Connectivity |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | Current Sensing | |
| Mounting / Packaging | 0805; 0805 | 0805 | |
| Resistance Range | 0.8200 ohms |