TE Connectivity Chip Resistor - Surface Mount RL73K1JR82JTD

Description
RL73K 1J R82 5% 5K RL
Request a Quote Datasheet
Description
RL73K 1J R82 5% 5K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RL73K1JR82JTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RL73K1JR82JTDTR-ND
Chip Resistor - Surface Mount 1712-RL73K1JR82JTDTR-ND
RL73K 1J R82 5% 5K RL

RL73K 1J R82 5% 5K RL

Buy Now Datasheet
Resistor, Cur Sense, 0.82 Ohm, 100Mw, 5%; Resistance Cgs Te Connectivity - 51R8627 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Cur Sense, 0.82 Ohm, 100Mw, 5%; Resistance Cgs Te Connectivity
51R8627
Resistor, Cur Sense, 0.82 Ohm, 100Mw, 5%; Resistance Cgs Te Connectivity 51R8627
RESISTOR, CUR SENSE, 0.82 OHM, 100mW, 5%; Resistance:0.82ohm; Product Range:RL73 Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, CUR SENSE, 0.82 OHM, 100mW, 5%; Resistance:0.82ohm; Product Range:RL73 Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-RL73K1JR82JTDTR-ND 51R8627
Product Name Chip Resistor - Surface Mount Resistor, Cur Sense, 0.82 Ohm, 100Mw, 5%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers