TE Connectivity Chip Resistor - Surface Mount RL73H3AR68FTDF

Description
680 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
680 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138640CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138640CT-ND
Chip Resistor - Surface Mount A138640CT-ND
680 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

680 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138640DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138640DKR-ND
Chip Resistor - Surface Mount A138640DKR-ND
680 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

680 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138640TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138640TR-ND
Chip Resistor - Surface Mount A138640TR-ND
680 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

680 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A138640CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details