RL73H3AR51FTDF -- RL73H 3A R51 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rl73H 3A R51 1% 1K Rl Cgs - Te Connectivity
RL73H3AR51FTDF
Description
RL73H 3A R51 1% 1K RL
Description
RL73H 3A R51 1% 1K RL
Suppliers
Rl73H 3A R51 1% 1K Rl Cgs - Te Connectivity
96X0821
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0821 |
|
Product Name
|
Rl73H 3A R51 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details