RL73H3AR36FTE -- RL73H 3A R36 1% 4K RL CGS - TE CONNECTIVITY
TE Connectivity
Rl73H 3A R36 1% 4K Rl Cgs - Te Connectivity
RL73H3AR36FTE
Description
RL73H 3A R36 1% 4K RL
Description
RL73H 3A R36 1% 4K RL
Suppliers
Rl73H 3A R36 1% 4K Rl Cgs - Te Connectivity
96X0815
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0815 |
|
Product Name
|
Rl73H 3A R36 1% 4K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
4 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details