RL73H3AR16FTDF -- RL73H 3A R16 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rl73H 3A R16 1% 1K Rl Cgs - Te Connectivity
RL73H3AR16FTDF
Description
RL73H 3A R16 1% 1K RL
Description
RL73H 3A R16 1% 1K RL
Suppliers
Rl73H 3A R16 1% 1K Rl Cgs - Te Connectivity
96X0800
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0800 |
|
Product Name
|
Rl73H 3A R16 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
4 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details