RL73H3AR15FTE -- RL73H 3A R15 1% 4K RL CGS - TE CONNECTIVITY
TE Connectivity
Rl73H 3A R15 1% 4K Rl Cgs - Te Connectivity
RL73H3AR15FTE
Description
RL73H 3A R15 1% 4K RL
Description
RL73H 3A R15 1% 4K RL
Suppliers
Rl73H 3A R15 1% 4K Rl Cgs - Te Connectivity
96X0799
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0799 |
|
Product Name
|
Rl73H 3A R15 1% 4K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Voltage Rating
5000 volts
Current Rating
5.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
5 suppliers