RL73H3AR15FTDF -- RL73H 3A R15 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rl73H 3A R15 1% 1K Rl Cgs - Te Connectivity
RL73H3AR15FTDF
Description
RL73H 3A R15 1% 1K RL
Description
RL73H 3A R15 1% 1K RL
Suppliers
Rl73H 3A R15 1% 1K Rl Cgs - Te Connectivity
96X0798
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0798 |
|
Product Name
|
Rl73H 3A R15 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Mounting
Panel Mount
Current Rating
5.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details