RL73H2HR24FTE -- RL73H 2H R24 1% 4K RL CGS - TE CONNECTIVITY
TE Connectivity
Rl73H 2H R24 1% 4K Rl Cgs - Te Connectivity
RL73H2HR24FTE
Description
RL73H 2H R24 1% 4K RL
Description
RL73H 2H R24 1% 4K RL
Suppliers
Rl73H 2H R24 1% 4K Rl Cgs - Te Connectivity
96X0762
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0762 |
|
Product Name
|
Rl73H 2H R24 1% 4K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
2 suppliers