RL73H2ER39FTDF -- RL73H 2E R39 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rl73H 2E R39 1% 1K Rl Cgs - Te Connectivity
RL73H2ER39FTDF
Description
RL73H 2E R39 1% 1K RL
Description
RL73H 2E R39 1% 1K RL
Suppliers
Rl73H 2E R39 1% 1K Rl Cgs - Te Connectivity
96X0725
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0725 |
|
Product Name
|
Rl73H 2E R39 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details