TE Connectivity
Rl73H 2E R24 1% 5K Rl Cgs - Te Connectivity
RL73H2ER24FTD
Description
Electronic Component
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Electronic Component
Request a Quote
Email Supplier
Suppliers
Rl73H 2E R24 1% 5K Rl Cgs - Te Connectivity
96X0714
Supplier's Site
Rl73H 2E R24 1% 5K Rl Cgs - Te Connectivity
42AJ0068
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
RL73H2ER24FTD |
96X0714 |
|
Product Name
|
|
Rl73H 2E R24 1% 5K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers