RL73H2ER15FTDF -- RL73H 2E R15 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rl73H 2E R15 1% 1K Rl Cgs - Te Connectivity
RL73H2ER15FTDF
Description
RL73H 2E R15 1% 1K RL
Description
RL73H 2E R15 1% 1K RL
Suppliers
Rl73H 2E R15 1% 1K Rl Cgs - Te Connectivity
96X0705
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0705 |
|
Product Name
|
Rl73H 2E R15 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Mounting
BusBarHardware
Current Rating
120.0 to 240.0 amps
Contact Size (AWG)
10 AWG
View Details
3 suppliers
Connector Type
Board Mount Connector
Mounting
Panel Mount, Snap-In; Through Hole
Voltage Rating
250 volts
View Details
2 suppliers