RL73H2BR47FTD -- RL73H 2B R47 1% 5K RL CGS - TE CONNECTIVITY
TE Connectivity
Rl73H 2B R47 1% 5K Rl Cgs - Te Connectivity
RL73H2BR47FTD
Description
RL73H 2B R47 1% 5K RL
Description
RL73H 2B R47 1% 5K RL
Suppliers
Rl73H 2B R47 1% 5K Rl Cgs - Te Connectivity
96X0682
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0682 |
|
Product Name
|
Rl73H 2B R47 1% 5K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details