RL73H2BR13FTD -- RL73H 2B R13 1% 5K RL CGS - TE CONNECTIVITY
TE Connectivity
Rl73H 2B R13 1% 5K Rl Cgs - Te Connectivity
RL73H2BR13FTD
Description
RL73H 2B R13 1% 5K RL
Description
RL73H 2B R13 1% 5K RL
Suppliers
Rl73H 2B R13 1% 5K Rl Cgs - Te Connectivity
96X0658
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0658 |
|
Product Name
|
Rl73H 2B R13 1% 5K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
2 suppliers