RL73H2AR75FTD -- RL73H 2A R75 1% 5K RL CGS - TE CONNECTIVITY
TE Connectivity
Rl73H 2A R75 1% 5K Rl Cgs - Te Connectivity
RL73H2AR75FTD
Description
RL73H 2A R75 1% 5K RL
Description
RL73H 2A R75 1% 5K RL
Suppliers
Rl73H 2A R75 1% 5K Rl Cgs - Te Connectivity
96X0646
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0646 |
|
Product Name
|
Rl73H 2A R75 1% 5K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details