RL73H2AR51FTD -- RL73H 2A R51 1% 5K RL CGS - TE CONNECTIVITY
TE Connectivity
Rl73H 2A R51 1% 5K Rl Cgs - Te Connectivity
RL73H2AR51FTD
Description
RL73H 2A R51 1% 5K RL
Description
RL73H 2A R51 1% 5K RL
Suppliers
Rl73H 2A R51 1% 5K Rl Cgs - Te Connectivity
96X0639
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0639 |
|
Product Name
|
Rl73H 2A R51 1% 5K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Gender
Male / Plug
Mounting
Through Hole
View Details
3 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details