RL73H2AR15FTDF -- RL73H 2A R15 1% 1K RL CGS - TE CONNECTIVITY
TE Connectivity
Rl73H 2A R15 1% 1K Rl Cgs - Te Connectivity
RL73H2AR15FTDF
Description
RL73H 2A R15 1% 1K RL
Description
RL73H 2A R15 1% 1K RL
Suppliers
Rl73H 2A R15 1% 1K Rl Cgs - Te Connectivity
96X0616
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0616 |
|
Product Name
|
Rl73H 2A R15 1% 1K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details