RL73H2AR10FTD -- RL73H 2A R10 1% 5K RL CGS - TE CONNECTIVITY
TE Connectivity
Rl73H 2A R10 1% 5K Rl Cgs - Te Connectivity
RL73H2AR10FTD
Description
RL73H 2A R10 1% 5K RL
Description
RL73H 2A R10 1% 5K RL
Suppliers
Rl73H 2A R10 1% 5K Rl Cgs - Te Connectivity
96X0607
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X0607 |
|
Product Name
|
Rl73H 2A R10 1% 5K Rl Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers