TE Connectivity Current Sense Resistors - SMD RL73K 2A R10 5% 5K RL RL20S621GB14

Description
Current Sense Resistors - SMD RL73K 2A R10 5% 5K RL
Request a Quote
Description
Current Sense Resistors - SMD RL73K 2A R10 5% 5K RL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD RL73K 2A R10 5% 5K RL - RL20S621GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD RL73K 2A R10 5% 5K RL
RL20S621GB14
Current Sense Resistors - SMD RL73K 2A R10 5% 5K RL RL20S621GB14
Current Sense Resistors - SMD RL73K 2A R10 5% 5K RL

Current Sense Resistors - SMD RL73K 2A R10 5% 5K RL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RL20S621GB14
Product Name Current Sense Resistors - SMD RL73K 2A R10 5% 5K RL
Category / Application Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers