RKEF375 is a PTC resettable overcurrent protection device with a maximum voltage rating of 60Vdc and a hold current of 3.75A. It features through-hole radial leads made of 20 AWG tin-plated copper and is encased in a cured flame-retardant epoxy polymer. Dimensions are up to 16.5 mm in length, 25.2 mm in width, 10.9 mm in height, and 3.0 mm in lead diameter. The device has a post-trip resistance of up to 0.06 ohms and dissipates 3.4 W at 20°C. It is recognized by UL, TUV, and CSA, and meets ROHS, ELV, and halogen-free requirements (Br≤900ppm, Cl≤900ppm, Br+Cl≤1500ppm).
PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RKEF375 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RKEF375 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-RKEF375 |
| Product Name | Through-Hole Circuit Protection Fuse |
| Approvals / Standards | RoHS |