CONN MOD RJ45 W/FERRITE SLEAVE Jack 8p8c (RJ45 Ethernet) 1 1 Through Hole 90¦ Angle (Right) Solder Shielded - Board Lock Filter Panel Stops Does Not Contain LED Bulk
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded
RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | RJ45-8N4-S | CCM1505-ND | 69K5773 |
| Product Name | CONN MOD RJ45 W/FERRITE SLEAVE Jack 8p8c (RJ45 Ethernet) 1 1 | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Corcom - Te Connectivity |
| Gender | Female / Jack |