CONN MOD RJ45 W/FERRITE BLOCK Jack 8p8c (RJ45 Ethernet) 1 1 Through Hole 90¦ Angle (Right) Solder Shielded - Board Lock Filter Panel Stops Does Not Contain LED Bulk
RJ45 MODULAR JACK, 8 POSITION, 1 PORT; CONNECTOR TYPE:RJ45; PRODUCT RANGE:N SERIES; GENDER:JACK; NO. OF CONTACTS:8CONTACTS; NO. OF POSITIONS:8POSITIONS
RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| ASAP Semiconductor LLC | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RJ45-8N4-B | 19136653 | 52K3319 |
| Product Name | CONN MOD RJ45 W/FERRITE BLOCK Jack 8p8c (RJ45 Ethernet) 1 1 | Connector/Terminal/Pin | Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Corcom - Te Connectivity |
| Gender | Female / Jack | Female / Jack |