TE Connectivity CONN MOD RJ45 W/FERRITE BLOCK Jack 8p8c (RJ45 Ethernet) 1 1 RJ45-8N3-B

Description
CONN MOD RJ45 W/FERRITE BLOCK Jack 8p8c (RJ45 Ethernet) 1 1 Through Hole 90¦ Angle (Right) Solder Shielded - Board Lock Filter Panel Stops Does Not Contain LED Bulk
Request a Quote Datasheet
Description
CONN MOD RJ45 W/FERRITE BLOCK Jack 8p8c (RJ45 Ethernet) 1 1 Through Hole 90¦ Angle (Right) Solder Shielded - Board Lock Filter Panel Stops Does Not Contain LED Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONN MOD RJ45 W/FERRITE BLOCK Jack 8p8c (RJ45 Ethernet) 1 1 - RJ45-8N3-B - ASAP Semiconductor LLC
Anaheim, CA, United States
CONN MOD RJ45 W/FERRITE BLOCK Jack 8p8c (RJ45 Ethernet) 1 1
RJ45-8N3-B
CONN MOD RJ45 W/FERRITE BLOCK Jack 8p8c (RJ45 Ethernet) 1 1 RJ45-8N3-B
CONN MOD RJ45 W/FERRITE BLOCK Jack 8p8c (RJ45 Ethernet) 1 1 Through Hole 90¦ Angle (Right) Solder Shielded - Board Lock Filter Panel Stops Does Not Contain LED Bulk

CONN MOD RJ45 W/FERRITE BLOCK Jack 8p8c (RJ45 Ethernet) 1 1 Through Hole 90¦ Angle (Right) Solder Shielded - Board Lock Filter Panel Stops Does Not Contain LED Bulk

Supplier's Site
Modular/Ethernet Connector (RJ45, RJ11) Jacks - CCM1502-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
CCM1502-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks CCM1502-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded

Buy Now Datasheet
Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Corcom - Te Connectivity - 52K3318 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Corcom - Te Connectivity
52K3318
Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Corcom - Te Connectivity 52K3318
RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:-; IP Rating:-; Connector Mounting:PCB Mount; Gender:Jack RoHS Compliant: Yes

RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P; LAN Category:-; IP Rating:-; Connector Mounting:PCB Mount; Gender:Jack RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number RJ45-8N3-B CCM1502-ND 52K3318
Product Name CONN MOD RJ45 W/FERRITE BLOCK Jack 8p8c (RJ45 Ethernet) 1 1 Modular/Ethernet Connector (RJ45, RJ11) Jacks Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Corcom - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10803208ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
PCB Headers - 1731062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Connector Type Header Connector
Termination Solder
View Details